The BC856ALT1 is a PNP silicon bipolar junction transistor for general-purpose applications, housed in a SOT-23 (TO-236AB) surface-mount package measuring 2.90 mm x 1.30 mm x 1.11 mm. It has a collector-emitter voltage rating of -65 V, a continuous collector current of -100 mA, and a total device dissipation of 225 mW on an FR-5 board. The junction and storage temperature range is -55°C to +150°C. The device meets Pb-free rohs requirements and is marked with a device code and date code. Thermal resistance is 556 °C/W under standard conditions.
Manufacturer: ON Semiconductor
Win Source Part Number: 863643-BC856ALT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 100MHz 225 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863643-BC856ALT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC856ALT1 |
| Polarity | PNP |