The BC849BLT1 is an NPN silicon bipolar junction transistor in a SOT-23 (TO-236) package, designed for general-purpose switching and amplification applications. It has a collector-emitter voltage rating of 30 V, a collector-base voltage rating of 30 V, and an emitter-base voltage rating of 5.0 V. Continuous collector current is rated at 100 mA, with a total device dissipation of 300 mW on an alumina substrate. The junction and storage temperature range is -55°C to +150°C. The device features a DC current gain (hFE) range of 200 to 450 at IC = 2.0 mA and VCE = 5.0 V, and a current-gain bandwidth product of 100 MHz. It meets Moisture Sensitivity Level 1 and ESD ratings of >4000 V (HBM) and >400 V (MM), and is Pb-free. The marking includes a date code and Pb-free indicator. Packaging is 3,000 per tape and reel.
Manufacturer: ON Semiconductor
Win Source Part Number: 863639-BC849BLT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 100 mA 100MHz 300 mW Surface Mount SOT-23-3 (TO-236)
Package: Bulk
Package: TO-236-3, SC-59, SOT-23-3
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3 (TO-236)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863639-BC849BLT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC849BLT1 |
| Polarity | NPN |