The BC847CWT1 is an NPN silicon bipolar junction transistor for general purpose amplifier applications, housed in the SC-70 (SOT-323) surface mount package measuring 2.20 mm maximum length, 1.35 mm maximum width, and 1.00 mm maximum height. It has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total power dissipation of 150 mW. The device has a junction and storage temperature range of -55°C to +150°C, a current gain (hFE) of 420 to 800 at IC = 2.0 mA and VCE = 5.0 V, a collector-emitter saturation voltage of 0.25 V at IC = 10 mA and IB = 0.5 mA, and a current gain-bandwidth product of 100 MHz. It is Pb-free and complies with RoHS standards.
Manufacturer: ON Semiconductor
Win Source Part Number: 863627-BC847CWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863627-BC847CWT1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC847CWT1 |
| Polarity | NPN |