Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC847BWT1 BC847BWT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863623-BC847BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863623-BC847BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC847BWT1 is an NPN silicon bipolar junction transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SC-70 (SOT-323) package, measuring up to 2.40 mm in length, 1.35 mm in width, and 1.00 mm in height. The device has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total device dissipation of 150 mW. It operates with a junction temperature range of -55°C to +150°C. The BC847BWT1 has a DC current gain (hFE) between 200 and 450 at IC = 2.0 mA and VCE = 5.0 V, and a collector-emitter saturation voltage of up to 0.25 V at IC = 10 mA and IB = 0.5 mA. Its current-gain bandwidth product is 100 MHz. The part is Pb-free and meets RoHS standards. It is shipped in 3,000-piece tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The BC847BWT1 is an NPN silicon bipolar junction transistor designed for general purpose amplifier applications in surface mount circuits. It is housed in the SC-70 (SOT-323) package, measuring up to 2.40 mm in length, 1.35 mm in width, and 1.00 mm in height. The device has a collector-emitter voltage rating of 45 V, a collector current rating of 100 mA, and a total device dissipation of 150 mW. It operates with a junction temperature range of -55°C to +150°C. The BC847BWT1 has a DC current gain (hFE) between 200 and 450 at IC = 2.0 mA and VCE = 5.0 V, and a collector-emitter saturation voltage of up to 0.25 V at IC = 10 mA and IB = 0.5 mA. Its current-gain bandwidth product is 100 MHz. The part is Pb-free and meets RoHS standards. It is shipped in 3,000-piece tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1 - 863623-BC847BWT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1
863623-BC847BWT1
TRANSISTORS - Transistors (BJT) - Single - BC847BWT1 863623-BC847BWT1
Manufacturer: ON Semiconductor Win Source Part Number: 863623-BC847BWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SC-70 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863623-BC847BWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 45 V 100 mA 100MHz 200 mW Surface Mount SC-70 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863623-BC847BWT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC847BWT1
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
20 V, 2 A NPN medium power transistors - BC68PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers