BC846DS is a dual NPN general-purpose transistor pair in a SOT457 (SC-74) surface-mount package, designed for switching and amplification applications. Each transistor supports a collector-emitter voltage of 65 V and a collector current of 100 mA, with a DC current gain ranging from 200 to 450 at V_CE = 5 V and I_C = 2 mA. The device is AEC-Q101 qualified and features low collector capacitance, low saturation voltage, and closely matched current gain. The package dimensions are 2.9 mm × 1.6 mm, with a lead pitch of 0.95 mm. Total power dissipation is 380 mW per device at 25 °C ambient temperature, with a junction temperature range of -55 °C to +150 °C.
Manufacturer: NXP
Win Source Part Number: 863619-BC846DS
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863619-BC846DS |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC846DS |
| Package Type | SOT3 |