Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC846AWT1 BC846AWT1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 863615-BC846AWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 863615-BC846AWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC846AWT1 is an NPN silicon bipolar junction transistor for general purpose amplifier applications in surface mount circuits, housed in the SC-70/SOT-323 package. It has a collector-emitter voltage rating of 65 V, collector-base voltage of 80 V, and emitter-base voltage of 6.0 V, with a continuous collector current of 100 mA. Maximum power dissipation is 150 mW, and the junction temperature range is -55 °C to +150 °C. Current gain (hFE) ranges from 110 to 220 at IC = 2.0 mA and VCE = 5.0 V. Collector-emitter saturation voltage is 0.25 V maximum at IC = 10 mA and IB = 0.5 mA. The current-gain bandwidth product is 100 MHz. The package is Pb-free.

Datasheet Summary
Powered by GS/AI

The BC846AWT1 is an NPN silicon bipolar junction transistor for general purpose amplifier applications in surface mount circuits, housed in the SC-70/SOT-323 package. It has a collector-emitter voltage rating of 65 V, collector-base voltage of 80 V, and emitter-base voltage of 6.0 V, with a continuous collector current of 100 mA. Maximum power dissipation is 150 mW, and the junction temperature range is -55 °C to +150 °C. Current gain (hFE) ranges from 110 to 220 at IC = 2.0 mA and VCE = 5.0 V. Collector-emitter saturation voltage is 0.25 V maximum at IC = 10 mA and IB = 0.5 mA. The current-gain bandwidth product is 100 MHz. The package is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC846AWT1 - 863615-BC846AWT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC846AWT1
863615-BC846AWT1
TRANSISTORS - Transistors (BJT) - Single - BC846AWT1 863615-BC846AWT1
Manufacturer: ON Semiconductor Win Source Part Number: 863615-BC846AWT1 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323) Package: Bulk Package: SC-70, SOT-323 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 863615-BC846AWT1
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 65 V 100 mA 100MHz 150 mW Surface Mount SC-70-3 (SOT323)
Package: Bulk
Package: SC-70, SOT-323
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 863615-BC846AWT1
Product Name TRANSISTORS - Transistors (BJT) - Single - BC846AWT1
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT23; Sot-23
View Details