The BC559 is a PNP epitaxial silicon transistor for switching and amplification applications, housed in a TO-92 package with dimensions of 4.58 mm height and 2.29 mm lead spacing. It has a collector-emitter voltage rating of -30 V, a collector current limit of -100 mA, and a power dissipation of 500 mW. The device features low noise performance with a noise figure of 1.2 to 4 dB at V_CE = -5 V and I_C = -200 µA, or 1.2 to 2 dB under broadband conditions. Its DC current gain (h_FE) ranges from 420 to 800 in the C classification, and it has a current gain-bandwidth product of 150 MHz. The junction temperature rating is 150 °C, and the storage temperature range is -65 °C to 150 °C.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863592-BC559
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 150MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863592-BC559 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC559 |
| Polarity | PNP |