Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC558BRLG BC558BRLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912916-BC558BRLG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 360MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912916-BC558BRLG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 360MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC558BRLG is a PNP silicon bipolar junction transistor in a TO-92 (TO-226) package with 3 leads arranged for through-hole mounting, measuring up to 5.20 mm in body width and 12.70 mm in length. It is rated for a collector-emitter voltage of -30 V, collector current of -100 mA continuous, and total device dissipation of 625 mW at 25°C, derating at 12 mW/°C above that temperature. The junction temperature range extends from -55°C to +150°C. It has a current gain-hFE of 150 to 800 at -10 μA collector current, a current gain-bandwidth product of 360 MHz, and a collector-emitter saturation voltage of up to 0.65 V at -100 mA. The device meets RoHS environmental standards and is available in tape and reel packaging with 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The BC558BRLG is a PNP silicon bipolar junction transistor in a TO-92 (TO-226) package with 3 leads arranged for through-hole mounting, measuring up to 5.20 mm in body width and 12.70 mm in length. It is rated for a collector-emitter voltage of -30 V, collector current of -100 mA continuous, and total device dissipation of 625 mW at 25°C, derating at 12 mW/°C above that temperature. The junction temperature range extends from -55°C to +150°C. It has a current gain-hFE of 150 to 800 at -10 μA collector current, a current gain-bandwidth product of 360 MHz, and a collector-emitter saturation voltage of up to 0.65 V at -100 mA. The device meets RoHS environmental standards and is available in tape and reel packaging with 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC558BRLG - 912916-BC558BRLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC558BRLG
912916-BC558BRLG
TRANSISTORS - Transistors (BJT) - Single - BC558BRLG 912916-BC558BRLG
Manufacturer: ON Semiconductor Win Source Part Number: 912916-BC558BRLG Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 360MHz 625 mW Through Hole TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body (Formed Leads) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 912916-BC558BRLG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 30 V 100 mA 360MHz 625 mW Through Hole TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body (Formed Leads)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 912916-BC558BRLG
Product Name TRANSISTORS - Transistors (BJT) - Single - BC558BRLG
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

CSD18532KCS 60-V N-Channel NexFET? Power MOSFET - CSD18532KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1827215P - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Package Type SOT23; SOT-23
View Details