The BC338 is an NPN epitaxial silicon transistor for switching and amplifier applications, housed in a TO-92 package with dimensions of 4.58 mm to 4.73 mm in height, 2.29 mm diameter at the base, and 1.27 mm lead spacing. It has a collector-emitter voltage rating of 25 V, a collector current of 800 mA, and a power dissipation of 625 mW. The junction temperature ranges from -55°C to 150°C. Electrical characteristics include a DC current gain (hFE) of 160 to 400, a collector-emitter saturation voltage of 0.7 V at 500 mA collector current, and a current gain bandwidth product of 100 MHz. The transistor is compliant with industry standard packaging and marking conventions for the TO-92-3 configuration.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 863576-BC338
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 25 V 800 mA 100MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 863576-BC338 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC338 |
| Polarity | NPN |