The BC327A is a PNP epitaxial silicon transistor designed for switching and amplifier applications, particularly in AF-driver and low-power output stages. It is packaged in a TO-92-3 case with dimensions of 4.58 mm in length and 2.29 mm in diameter at the base, suitable for through-hole mounting. The device has a collector-emitter voltage rating of -60 V, a continuous collector current of -800 mA, and a power dissipation of 625 mW. The junction temperature range is -55°C to 150°C. The DC current gain (hFE) ranges from 100 to 400 at -100 mA collector current, and the current gain bandwidth product is 100 MHz. The collector-emitter saturation voltage is -0.7 V at -500 mA collector current and -50 mA base current. The part meets RoHS and is compliant with IEC 60286-3 and UL 94 V-0 for flammability. The part status is obsolete.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 912908-BC327A
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 800 mA 100MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.21.0075
| Win Source Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | 912908-BC327A |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC327A |
| Polarity | PNP |