Rochester Electronics TRANSISTORS - Transistors (BJT) - Single - BC213 BC213

Description
Manufacturer: ON Semiconductor Win Source Part Number: 912904-BC213 Features: Bipolar (BJT) Transistor PNP 30 V 500 mA 200MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 912904-BC213 Features: Bipolar (BJT) Transistor PNP 30 V 500 mA 200MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BC213 is a PNP silicon bipolar junction transistor for general-purpose amplification and switching, housed in a TO-92 package with a case style of 29-17. It has a collector-emitter voltage rating of -30 V, a collector-base voltage of -45 V, and an emitter-base voltage of -5.0 V. The continuous collector current is -100 mA, with a total device dissipation of 350 mW at 25°C ambient and 1.0 W at 25°C case temperature. The thermal resistance from junction to ambient is 357 °C/W, and from junction to case is 125 °C/W. The device operates and stores between -55°C and +150°C. Current gain (hFE) ranges from 80 to 140 under specified test conditions, with a current gain-bandwidth product of 360 MHz. The collector-emitter saturation voltage is up to 0.6 V at -100 mA collector current. It meets no specified industry standards beyond its electrical and thermal ratings.

Datasheet Summary
Powered by GS/AI

The BC213 is a PNP silicon bipolar junction transistor for general-purpose amplification and switching, housed in a TO-92 package with a case style of 29-17. It has a collector-emitter voltage rating of -30 V, a collector-base voltage of -45 V, and an emitter-base voltage of -5.0 V. The continuous collector current is -100 mA, with a total device dissipation of 350 mW at 25°C ambient and 1.0 W at 25°C case temperature. The thermal resistance from junction to ambient is 357 °C/W, and from junction to case is 125 °C/W. The device operates and stores between -55°C and +150°C. Current gain (hFE) ranges from 80 to 140 under specified test conditions, with a current gain-bandwidth product of 360 MHz. The collector-emitter saturation voltage is up to 0.6 V at -100 mA collector current. It meets no specified industry standards beyond its electrical and thermal ratings.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC213 - 912904-BC213 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC213
912904-BC213
TRANSISTORS - Transistors (BJT) - Single - BC213 912904-BC213
Manufacturer: ON Semiconductor Win Source Part Number: 912904-BC213 Features: Bipolar (BJT) Transistor PNP 30 V 500 mA 200MHz 625 mW Through Hole TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-92-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 2000 HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 912904-BC213
Features: Bipolar (BJT) Transistor PNP 30 V 500 mA 200MHz 625 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
HTSUS: 8541.21.0075

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 912904-BC213
Product Name TRANSISTORS - Transistors (BJT) - Single - BC213
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ASW,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers