Rochester Electronics Diodes, Rectifiers - Single - BAW78C BAW78C

Description
Manufacturer: Infineon Technologies Win Source Part Number: 863544-BAW78C Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 863544-BAW78C Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAW78C - 863544-BAW78C - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAW78C
863544-BAW78C
Diodes, Rectifiers - Single - BAW78C 863544-BAW78C
Manufacturer: Infineon Technologies Win Source Part Number: 863544-BAW78C Series: * Features: Diode Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 863544-BAW78C
Series: *
Features: Diode
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 863544-BAW78C
Product Name Diodes, Rectifiers - Single - BAW78C
Diode Type Diode
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1220284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5417C.TR - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier Diodes
IF 3000 mA
VR 200 volts
View Details
Diode Arrays - 1PS70SB14/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
Schottky 35A 150V Diode and Rectifier - 280-12CGQ150 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
Tj -55 C (-67 F)
View Details
2 suppliers