Rochester Electronics PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S AUIPS6031S

Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862649-AUIPS6031S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6031S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862649-AUIPS6031S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6031S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S - AUIPS6031S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S
AUIPS6031S
PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S AUIPS6031S
Manufacturer: INTERNATIONAL RECTIFIER Win Source Part Number: 862649-AUIPS6031S Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB Package: Bulk Mounting: Surface Mount Supply Voltage: Not Required Family Name: AUIPS6031S Categories: Integrated Circuits (ICs) Case / Package: D2PAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 862649-AUIPS6031S
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: TO-263-5, D2Pak (4 Leads + Tab), TO-263BB
Package: Bulk
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: AUIPS6031S
Categories: Integrated Circuits (ICs)
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
AUIPS6031S
PMIC - Power Distribution Switches, Load Drivers AUIPS6031S
BUFFER/INVERTER BASED PERIPHERAL

BUFFER/INVERTER BASED PERIPHERAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number AUIPS6031S AUIPS6031S
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - AUIPS6031S PMIC - Power Distribution Switches, Load Drivers
Current 3.1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details