Rochester Electronics Embedded - Embedded - Microcontrollers - ATXMEGA32C4-MHR ATXMEGA32C4-MHR

Description
Manufacturer: Atmel Win Source Part Number: 862625-ATXMEGA32C4-M HR Series: AVR® XMEGA® C4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862625-ATXMEGA32C4-M HR Series: AVR® XMEGA® C4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATXMEGA32C4-MHR - 862625-ATXMEGA32C4-MHR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATXMEGA32C4-MHR
862625-ATXMEGA32C4-MHR
Embedded - Embedded - Microcontrollers - ATXMEGA32C4-MHR 862625-ATXMEGA32C4-MHR
Manufacturer: Atmel Win Source Part Number: 862625-ATXMEGA32C4-M HR Series: AVR® XMEGA® C4 Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7) Core Processor: AVR Speed: 32MHz Package: Bulk Package: 44-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: I2C, IrDA, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 34 Program Memory Size: 32KB (16K x 16) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.6V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 44-VQFN (7x7) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Atmel
Win Source Part Number: 862625-ATXMEGA32C4-MHR
Series: AVR® XMEGA® C4
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 8/16-Bit 32MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Core Processor: AVR
Speed: 32MHz
Package: Bulk
Package: 44-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (16K x 16)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.6V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFN (7x7)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - ATXMEGA32C4-MHR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATXMEGA32C4-MHR
Embedded - Microcontrollers ATXMEGA32C4-MHR
IC MCU 8/16BIT 32KB FLASH 44VQFN

IC MCU 8/16BIT 32KB FLASH 44VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862625-ATXMEGA32C4-MHR ATXMEGA32C4-MHR
Product Name Embedded - Embedded - Microcontrollers - ATXMEGA32C4-MHR Embedded - Microcontrollers
Data Bus 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit
Clock Speed 32 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COP8SEC516M7CIH/E1000131 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7737AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers