Rochester Electronics Embedded - Embedded - Microcontrollers - ATMEGA128-16MN ATMEGA128-16MN

Description
Manufacturer: Atmel Win Source Part Number: 862333-ATMEGA128-16M N Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862333-ATMEGA128-16M N Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ATMEGA128-16MN - 862333-ATMEGA128-16MN - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ATMEGA128-16MN
862333-ATMEGA128-16MN
Embedded - Embedded - Microcontrollers - ATMEGA128-16MN 862333-ATMEGA128-16MN
Manufacturer: Atmel Win Source Part Number: 862333-ATMEGA128-16M N Series: AVR® ATmega Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: EBI/EMI, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862333-ATMEGA128-16MN
Series: AVR® ATmega
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 128KB (64K x 16) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: EBI/EMI, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - ATMEGA128-16MN - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ATMEGA128-16MN
Embedded - Microcontrollers ATMEGA128-16MN
IC MCU 8BIT 128KB FLASH 64QFN

IC MCU 8BIT 128KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862333-ATMEGA128-16MN ATMEGA128-16MN
Product Name Embedded - Embedded - Microcontrollers - ATMEGA128-16MN Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 128 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details