Rochester Electronics 32-bit 32 BIT Embedded Microcontroller MCU AT91SAM7S256B-AU-001

Description
RISC MICROCONTROLLER, 32 BIT, F Product overview: AT91SAM7S256B-AU-001 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256B-AU -001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RISC MICROCONTROLLER, 32 BIT, F Product overview: AT91SAM7S256B-AU-001 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256B-AU -001 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32 BIT Embedded Microcontroller MCU - 685-AT91SAM7S256B-AU-001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32 BIT Embedded Microcontroller MCU
685-AT91SAM7S256B-AU-001
32-bit 32 BIT Embedded Microcontroller MCU 685-AT91SAM7S256B-AU-001
RISC MICROCONTROLLER, 32 BIT, F Product overview: AT91SAM7S256B-AU-001 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256B-AU -001 can be used for catalog matching and distributor lookup.

RISC MICROCONTROLLER, 32 BIT, F Product overview: AT91SAM7S256B-AU-001 from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32 BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32 BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AT91SAM7S256B-AU-001 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - AT91SAM7S256B-AU-001 - 862209-AT91SAM7S256B-AU-001 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT91SAM7S256B-AU-001
862209-AT91SAM7S256B-AU-001
Embedded - Embedded - Microcontrollers - AT91SAM7S256B-AU-001 862209-AT91SAM7S256B-AU-001
Manufacturer: Atmel Win Source Part Number: 862209-AT91SAM7S256B -AU-001 Series: SAM7S Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10) Core Processor: ARM7® Speed: 55MHz Package: Bulk Package: 64-LQFP Mounting: Surface Mount Core Size: 16/32-Bit Connectivity: I2C, SPI, SSC, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 32 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 1.65V ~ 1.95V Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Atmel
Win Source Part Number: 862209-AT91SAM7S256B-AU-001
Series: SAM7S
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM7® series Microcontroller IC 16/32-Bit 55MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Core Processor: ARM7®
Speed: 55MHz
Package: Bulk
Package: 64-LQFP
Mounting: Surface Mount
Core Size: 16/32-Bit
Connectivity: I2C, SPI, SSC, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 1.95V
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - AT91SAM7S256B-AU-001 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT91SAM7S256B-AU-001
Embedded - Microcontrollers AT91SAM7S256B-AU-001
RISC MICROCONTROLLER, 32 BIT, F

RISC MICROCONTROLLER, 32 BIT, F

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-AT91SAM7S256B-AU-001 862209-AT91SAM7S256B-AU-001 AT91SAM7S256B-AU-001
Product Name 32-bit 32 BIT Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - AT91SAM7S256B-AU-001 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 16 Bit; 32 Bit; 16/32-Bit
Package Type Other; 64-LQFP QFP; Other; 64-LQFP (10x10)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products