Rochester Electronics Embedded - Embedded - Microcontrollers - AT90CAN32-15MT1 AT90CAN32-15MT1

Description
Manufacturer: Atmel Win Source Part Number: 911995-AT90CAN32-15M T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911995-AT90CAN32-15M T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT90CAN32-15MT1 - 911995-AT90CAN32-15MT1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT90CAN32-15MT1
911995-AT90CAN32-15MT1
Embedded - Embedded - Microcontrollers - AT90CAN32-15MT1 911995-AT90CAN32-15MT1
Manufacturer: Atmel Win Source Part Number: 911995-AT90CAN32-15M T1 Series: Automotive, AEC-Q100, AVR® 90CAN Operating Temperature Range: -40°C ~ 105°C (TA) Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9) Core Processor: AVR Speed: 16MHz Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: CANbus, I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 64-QFN (9x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Atmel
Win Source Part Number: 911995-AT90CAN32-15MT1
Series: Automotive, AEC-Q100, AVR® 90CAN
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: AVR series Microcontroller IC 8-Bit 16MHz 32KB (32K x 8) FLASH 64-QFN (9x9)
Core Processor: AVR
Speed: 16MHz
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 64-QFN (9x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - AT90CAN32-15MT1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT90CAN32-15MT1
Embedded - Microcontrollers AT90CAN32-15MT1
IC MCU 8BIT 32KB FLASH 64QFN

IC MCU 8BIT 32KB FLASH 64QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911995-AT90CAN32-15MT1 AT90CAN32-15MT1
Product Name Embedded - Embedded - Microcontrollers - AT90CAN32-15MT1 Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7158DM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers