Rochester Electronics Embedded - Embedded - Microcontrollers - AT89LP3240-20PU AT89LP3240-20PU

Description
Manufacturer: Atmel Win Source Part Number: 862194-AT89LP3240-20 PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862194-AT89LP3240-20 PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT89LP3240-20PU - 862194-AT89LP3240-20PU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT89LP3240-20PU
862194-AT89LP3240-20PU
Embedded - Embedded - Microcontrollers - AT89LP3240-20PU 862194-AT89LP3240-20PU
Manufacturer: Atmel Win Source Part Number: 862194-AT89LP3240-20 PU Series: 89LP Operating Temperature Range: -40°C ~ 85°C (TA) Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP Core Processor: 8051 Speed: 20MHz Package: Bulk Package: 40-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.4V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 40-PDIP Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 862194-AT89LP3240-20PU
Series: 89LP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 8051 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 40-PDIP
Core Processor: 8051
Speed: 20MHz
Package: Bulk
Package: 40-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 40-PDIP
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT89LP3240-20PU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT89LP3240-20PU
Embedded - Microcontrollers AT89LP3240-20PU
IC MCU 8BIT 32KB FLASH 40DIP

IC MCU 8BIT 32KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 862194-AT89LP3240-20PU AT89LP3240-20PU
Product Name Embedded - Embedded - Microcontrollers - AT89LP3240-20PU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 32 KB
ROM 8 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details