Manufacturer: Atmel
Win Source Part Number: 862187-AT89C51CC01UA
Series: AT89C CAN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 44-VQFP (10x10)
Core Processor: 80C51
Speed: 40MHz
Package: Bulk
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: CANbus, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 34
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 1
IC MCU 8BIT 32KB FLASH 44VQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 862187-AT89C51CC01UA-RLRUM | AT89C51CC01UA-RLRUM |
| Product Name | Embedded - Embedded - Microcontrollers - AT89C51CC01UA-RLRUM | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | |
| RAM | 32 KB | |
| ROM | 2 KB | |
| ROM Type | Flash; FLASH |