Rochester Electronics Embedded - Embedded - Microcontrollers - AT32UC3C164C-AUT AT32UC3C164C-AUT

Description
Manufacturer: Atmel Win Source Part Number: 911931-AT32UC3C164C- AUT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 911931-AT32UC3C164C- AUT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AT32UC3C164C-AUT - 911931-AT32UC3C164C-AUT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AT32UC3C164C-AUT
911931-AT32UC3C164C-AUT
Embedded - Embedded - Microcontrollers - AT32UC3C164C-AUT 911931-AT32UC3C164C-AUT
Manufacturer: Atmel Win Source Part Number: 911931-AT32UC3C164C- AUT Series: AVR®32 UC3 C Operating Temperature Range: -40°C ~ 85°C (TA) Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14) Core Processor: AVR Speed: 66MHz Package: Bulk Package: 100-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 81 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x12b; D/A 4x12b Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Atmel
Win Source Part Number: 911931-AT32UC3C164C-AUT
Series: AVR®32 UC3 C
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: AVR series Microcontroller IC 32-Bit 66MHz 64KB (64K x 8) FLASH 100-TQFP (14x14)
Core Processor: AVR
Speed: 66MHz
Package: Bulk
Package: 100-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 81
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x12b; D/A 4x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - AT32UC3C164C-AUT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AT32UC3C164C-AUT
Embedded - Microcontrollers AT32UC3C164C-AUT
IC MCU 32BIT 64KB FLASH 100TQFP

IC MCU 32BIT 64KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 911931-AT32UC3C164C-AUT AT32UC3C164C-AUT
Product Name Embedded - Embedded - Microcontrollers - AT32UC3C164C-AUT Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 66 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C167CSLMCAKXUMA3 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
4 suppliers