Rochester Electronics PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG ASP1400AMNTXG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 911781-ASP1400AMNTXG Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 911781-ASP1400AMNTXG Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG - 911781-ASP1400AMNTXG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG
911781-ASP1400AMNTXG
PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG 911781-ASP1400AMNTXG
Manufacturer: ON Semiconductor Win Source Part Number: 911781-ASP1400AMNTXG Series: * Features: series Voltage Regulator IC Output Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 911781-ASP1400AMNTXG
Series: *
Features: series Voltage Regulator IC Output
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now
PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
ASP1400AMNTXG
PMIC - Voltage Regulators - Special Purpose ASP1400AMNTXG
IMVP8 3+2+1 SVID CONTROLL

IMVP8 3+2+1 SVID CONTROLL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 911781-ASP1400AMNTXG ASP1400AMNTXG
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - ASP1400AMNTXG PMIC - Voltage Regulators - Special Purpose
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - A8697ELJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
4 suppliers
Power Distribution Switches, Load Drivers - BTS5120-2EKA - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Slew Rate Controlled
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details