Manufacturer: NXP
Win Source Part Number: 911766-ASC8851AET
Series: *
Features: Telecom IC
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 911766-ASC8851AET |
| Product Name | Interface - Interface - Telecom - ASC8851AET |