Rochester Electronics Embedded - Embedded - Microcontrollers - AS87C196ENF8 AS87C196ENF8

Description
Manufacturer: Intel Win Source Part Number: 861946-AS87C196ENF8 Series: 87C Features: series Microcontroller IC 16-Bit Package: Bulk Mounting: Surface Mount Core Size: 16-Bit Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 861946-AS87C196ENF8 Series: 87C Features: series Microcontroller IC 16-Bit Package: Bulk Mounting: Surface Mount Core Size: 16-Bit Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - AS87C196ENF8 - 861946-AS87C196ENF8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - AS87C196ENF8
861946-AS87C196ENF8
Embedded - Embedded - Microcontrollers - AS87C196ENF8 861946-AS87C196ENF8
Manufacturer: Intel Win Source Part Number: 861946-AS87C196ENF8 Series: 87C Features: series Microcontroller IC 16-Bit Package: Bulk Mounting: Surface Mount Core Size: 16-Bit Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Intel
Win Source Part Number: 861946-AS87C196ENF8
Series: 87C
Features: series Microcontroller IC 16-Bit
Package: Bulk
Mounting: Surface Mount
Core Size: 16-Bit
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - Microcontrollers - AS87C196ENF8 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
AS87C196ENF8
Embedded - Microcontrollers AS87C196ENF8
MICROCONTROLLER, 16 BIT, MCS96 C

MICROCONTROLLER, 16 BIT, MCS96 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 861946-AS87C196ENF8 AS87C196ENF8
Product Name Embedded - Embedded - Microcontrollers - AS87C196ENF8 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CL8RMCAKXQMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers