Microcontroller, 16-Bit, 16MHz, CMOS, PQCC68, PLASTIC, LCC-68 Product overview: AN80C196KB from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AN80C196KB can be used for catalog matching and distributor lookup.
Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1029511-AN80C196KB
Mounting: SMD (SMT)
Categories: Embedded - Microcontrollers
Case / Package: PLCC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AN80C196KB | 1029511-AN80C196KB |
| Product Name | 16-bit 16MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AN80C196KB |
| Data Bus | 16 Bit |