Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDW AMC1204BDW

Description
Manufacturer: Texas Instruments Win Source Part Number: 860949-AMC1204BDW Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860949-AMC1204BDW Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDW
860949-AMC1204BDW
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDW 860949-AMC1204BDW
Manufacturer: Texas Instruments Win Source Part Number: 860949-AMC1204BDW Operating Temperature Range: -40°C ~ 105°C Features: Modulator 16 b - Serial 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860949-AMC1204BDW
Operating Temperature Range: -40°C ~ 105°C
Features: Modulator 16 b - Serial 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860949-AMC1204BDW
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1204BDW
Package Type SOIC; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers