Rochester Electronics Memory - SRAM - AM93L425PC AM93L425PC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911378-AM93L425PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: RAM Memory IC 1Kb (1K x 1) Parallel 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911378-AM93L425PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: RAM Memory IC 1Kb (1K x 1) Parallel 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AM93L425PC - 911378-AM93L425PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AM93L425PC
911378-AM93L425PC
Memory - SRAM - AM93L425PC 911378-AM93L425PC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911378-AM93L425PC Operating Temperature Range: 0°C ~ 70°C (TA) Features: RAM Memory IC 1Kb (1K x 1) Parallel 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911378-AM93L425PC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: RAM Memory IC 1Kb (1K x 1) Parallel 16-PDIP
Package: Bulk
Package: 16-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
STANDARD SRAM, 1KX1, 60NS

STANDARD SRAM, 1KX1, 60NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911378-AM93L425PC AM93L425PC
Product Name Memory - SRAM - AM93L425PC Memory
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S13PC - Lingto Electronic Limited
Rochester Electronics
View Details
3 suppliers