Rochester Electronics Memory - SRAM - AM93422DMB AM93422DMB

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911377-AM93422DMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: RAM Memory IC 1Kb (256 x 4) Parallel 22-CDIP Package: Bulk Package: 22-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 22-CDIP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911377-AM93422DMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: RAM Memory IC 1Kb (256 x 4) Parallel 22-CDIP Package: Bulk Package: 22-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 22-CDIP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AM93422DMB - 911377-AM93422DMB - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AM93422DMB
911377-AM93422DMB
Memory - SRAM - AM93422DMB 911377-AM93422DMB
Manufacturer: Advanced Micro Devices Win Source Part Number: 911377-AM93422DMB Operating Temperature Range: -55°C ~ 125°C (TA) Features: RAM Memory IC 1Kb (256 x 4) Parallel 22-CDIP Package: Bulk Package: 22-CDIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 22-CDIP Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911377-AM93422DMB
Operating Temperature Range: -55°C ~ 125°C (TA)
Features: RAM Memory IC 1Kb (256 x 4) Parallel 22-CDIP
Package: Bulk
Package: 22-CDIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 22-CDIP
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
STANDARD SRAM, 256X4, 60NS

STANDARD SRAM, 256X4, 60NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911377-AM93422DMB AM93422DMB
Product Name Memory - SRAM - AM93422DMB Memory
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 579287-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers