Rochester Electronics Interface - Interface - Drivers, Receivers, Transceivers - AM79169-275JC AM79169-275JC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860940-AM79169-275JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/1 Receiver - - 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860940-AM79169-275JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/1 Receiver - - 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - AM79169-275JC - 860940-AM79169-275JC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM79169-275JC
860940-AM79169-275JC
Interface - Interface - Drivers, Receivers, Transceivers - AM79169-275JC 860940-AM79169-275JC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860940-AM79169-275JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: 0/1 Receiver - - 28-PLCC (11.51x11.51) Package: Bulk Package: 28-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-PLCC (11.51x11.51) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860940-AM79169-275JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 0/1 Receiver - - 28-PLCC (11.51x11.51)
Package: Bulk
Package: 28-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-PLCC (11.51x11.51)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860940-AM79169-275JC
Product Name Interface - Interface - Drivers, Receivers, Transceivers - AM79169-275JC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.80E7 kbps
View Details
Sensor and Detector Interfaces - A5364CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Inverter - 74AHC3G04DP,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT505-2 SOT505-2
View Details