AM29C843A/BLA -- LOGIC - LATCHES
Rochester Electronics
Logic - Latches
AM29C843A/BLA
Description
BUS DRIVER SERIES, 9-BIT
-
Lingto Electronic Limited
Datasheet
Description
BUS DRIVER SERIES, 9-BIT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
AM29C843A/BLA |
|
Product Name
|
Logic - Latches |
|
Latch Type
|
D
|
Unlock Full Specs
to access all available technical data
Similar Products
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Integrated Device Technology
Supply Voltage
3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
Package Type
TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers