Rochester Electronics Logic - Logic - Specialty Logic - AM2902APC AM2902APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860915-AM2902APC Operating Temperature Range: 0°C ~ 70°C Features: Look-ahead Carry Generator IC 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 860915-AM2902APC Operating Temperature Range: 0°C ~ 70°C Features: Look-ahead Carry Generator IC 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - AM2902APC - 860915-AM2902APC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - AM2902APC
860915-AM2902APC
Logic - Logic - Specialty Logic - AM2902APC 860915-AM2902APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 860915-AM2902APC Operating Temperature Range: 0°C ~ 70°C Features: Look-ahead Carry Generator IC 16-PDIP Package: Bulk Package: 16-DIP Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 16-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Advanced Micro Devices
Win Source Part Number: 860915-AM2902APC
Operating Temperature Range: 0°C ~ 70°C
Features: Look-ahead Carry Generator IC 16-PDIP
Package: Bulk
Package: 16-DIP
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 16-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 860915-AM2902APC
Product Name Logic - Logic - Specialty Logic - AM2902APC
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1022934-54F10LMQB - Win Source Electronics
Specs
Gate Type NOT
Logic Family TTL; FAST
View Details
4 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 1727-1991-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details