Rochester Electronics Memory - Unclassified Memory - AM27S45SA/BLA AM27S45SA/BLA

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911349-AM27S45SA/BLA Operating Temperature Range: -55°C ~ 125°C (TC) Features: - Memory IC 16Kb (2K x 8) Parallel 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911349-AM27S45SA/BLA Operating Temperature Range: -55°C ~ 125°C (TC) Features: - Memory IC 16Kb (2K x 8) Parallel 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AM27S45SA/BLA - 911349-AM27S45SA/BLA - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AM27S45SA/BLA
911349-AM27S45SA/BLA
Memory - Unclassified Memory - AM27S45SA/BLA 911349-AM27S45SA/BLA
Manufacturer: Advanced Micro Devices Win Source Part Number: 911349-AM27S45SA/BLA Operating Temperature Range: -55°C ~ 125°C (TC) Features: - Memory IC 16Kb (2K x 8) Parallel 24-CDIP Package: Bulk Package: 24-CDIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-CDIP ECCN: 3A001A2C Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911349-AM27S45SA/BLA
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: - Memory IC 16Kb (2K x 8) Parallel 24-CDIP
Package: Bulk
Package: 24-CDIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-CDIP
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
AM27S45 - OTP ROM, 2KX8

AM27S45 - OTP ROM, 2KX8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911349-AM27S45SA/BLA AM27S45SA/BLA
Product Name Memory - Unclassified Memory - AM27S45SA/BLA Memory
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memories - Radiation hardened and high-reliability memories - Space Memories - 5962R1821404VXF - 5962R1821404VXF - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 144000 kbits
Number of Words 4 k
View Details
SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details