Rochester Electronics Memory - Unclassified Memory - AM27PS191APC AM27PS191APC

Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911348-AM27PS191APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Advanced Micro Devices Win Source Part Number: 911348-AM27PS191APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AM27PS191APC - 911348-AM27PS191APC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AM27PS191APC
911348-AM27PS191APC
Memory - Unclassified Memory - AM27PS191APC 911348-AM27PS191APC
Manufacturer: Advanced Micro Devices Win Source Part Number: 911348-AM27PS191APC Operating Temperature Range: 0°C ~ 75°C (TA) Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP Package: Bulk Package: 24-DIP (0.300", 7.62mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case / Package: 24-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071

Manufacturer: Advanced Micro Devices
Win Source Part Number: 911348-AM27PS191APC
Operating Temperature Range: 0°C ~ 75°C (TA)
Features: - Memory IC 16Kb (2K x 8) Parallel 24-PDIP
Package: Bulk
Package: 24-DIP (0.300", 7.62mm)
Mounting: Through Hole
Categories: Integrated Circuits (ICs)
Case / Package: 24-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071

Buy Now Datasheet
AM27PS191 - OTP ROM, 2KX8, 50NS

AM27PS191 - OTP ROM, 2KX8, 50NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 911348-AM27PS191APC AM27PS191APC
Product Name Memory - Unclassified Memory - AM27PS191APC Memory
Operating Temperature 0 to 75 C (32 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details