80L186-16-BIT MICROCONTROLLER Product overview: AM188ESLV-25VC\\W from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-AM188ESLV-25VC\\
Manufacturer: Advanced Micro Devices
Win Source Part Number: 911330-AM188ESLV-25V
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C188 series Microcontroller IC 16-Bit 25MHz - ROMless 100-TQFP (14x14)
Core Processor: 80C188
Speed: 25MHz
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: Serial Port
Peripherals: DMA, POR, WDT
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: External, Internal
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
80L186-16-BIT MICROCONTROLLER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-AM188ESLV-25VC\\W | 911330-AM188ESLV-25VC\\W | AM188ESLV-25VC\\W |
| Product Name | 16-bit Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - AM188ESLV-25VC\\W | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit |
| Package Type | Other; 100-LQFP | QFP; TQFP; Other; 100-TQFP (14x14) | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Clock Speed | 25 MHz |