The ADV7520NKBBCZ-80 is a low power HDMI/DVI transmitter designed for portable applications, supporting HDMI v.1.3, DVI v.1.0, and HDCP 1.3. It operates at 80 MHz, accommodating all HDTV resolutions from 480i to 1080i and computer graphics up to XGA (1024 vó 768 @ 75 Hz). The device features a programmable 2-way color space converter and supports various video formats, including RGB and YCbCr. For audio, the ADV7520NKBBCZ-80 supports standard S/PDIF for stereo LPCM or compressed audio up to 192 kHz, as well as 8-channel uncompressed LPCM I¬=S audio. It integrates an on-chip microprocessor for HDCP operations and EDID reading, simplifying system design by eliminating the need for additional components. The device operates on a single 1.8 V power supply and is specified for a temperature range of -25°C to +90°C. It is available in a compact 76-ball CSP_BGA package, making it suitable for space-constrained applications such as digital cameras, media players, and set-top boxes.
IC VIDEO TRANSMITTER 76CSPBGA
| Lingto Electronic Limited | |
|---|---|
| Product Category | Video Processor ICs |
| Product Number | ADV7520NKBBCZ-80 |
| Product Name | Linear - Video Processing |
| Mounting | Surface Mount (SMT) |