Rochester Electronics Interface - Interface - Encoders, Decoders, Converters - ADV7197KSZ ADV7197KSZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860625-ADV7197KSZ Features: Video Encoder IC HDTV 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860625-ADV7197KSZ Features: Video Encoder IC HDTV 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - ADV7197KSZ - 860625-ADV7197KSZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - ADV7197KSZ
860625-ADV7197KSZ
Interface - Interface - Encoders, Decoders, Converters - ADV7197KSZ 860625-ADV7197KSZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 860625-ADV7197KSZ Features: Video Encoder IC HDTV 52-MQFP (10x10) Package: Bag Package: 52-QFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 52-MQFP (10x10) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 38 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860625-ADV7197KSZ
Features: Video Encoder IC HDTV 52-MQFP (10x10)
Package: Bag
Package: 52-QFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 52-MQFP (10x10)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 38
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 860625-ADV7197KSZ
Product Name Interface - Interface - Encoders, Decoders, Converters - ADV7197KSZ
Package Type QFP; 52-MQFP (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2625823 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type PG-TSDSO-14
Pins 14 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4101 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details