Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7127JRZ240 ADV7127JRZ240

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911118-ADV7127JRZ240 Series: ADV7127 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911118-ADV7127JRZ240 Series: ADV7127 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7127JRZ240
911118-ADV7127JRZ240
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7127JRZ240 911118-ADV7127JRZ240
Manufacturer: Analog Devices Inc. Win Source Part Number: 911118-ADV7127JRZ240 Series: ADV7127 Operating Temperature Range: 0°C ~ 70°C Features: 10 Bit Digital to Analog Converter 1 28-SOIC Package: Tube Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 27 HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911118-ADV7127JRZ240
Series: ADV7127
Operating Temperature Range: 0°C ~ 70°C
Features: 10 Bit Digital to Analog Converter 1 28-SOIC
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 27
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADV7127JRZ240 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV7127JRZ240
Data Acquisition - Digital to Analog Converters (DAC) ADV7127JRZ240
IC DAC VIDEO 240MHZ 3.3/5 28SOIC

IC DAC VIDEO 240MHZ 3.3/5 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 911118-ADV7127JRZ240 ADV7127JRZ240
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV7127JRZ240 Data Acquisition - Digital to Analog Converters (DAC)
Package Type SOIC; 28-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 5387863 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type SSOP; Tssop
Features Single-Supply
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1318333-AMC1303E0520DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC; 8-SOIC (0.295", 7.50mm Width)
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - AD5318ARU - 909419-AD5318ARU - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 16-TSSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers