Rochester Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KP40 ADV476KP40

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860614-ADV476KP40 Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860614-ADV476KP40 Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KP40
860614-ADV476KP40
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KP40 860614-ADV476KP40
Manufacturer: Analog Devices Inc. Win Source Part Number: 860614-ADV476KP40 Series: ADV476 Operating Temperature Range: 0°C ~ 70°C Features: 6 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585) Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.585x16.585) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860614-ADV476KP40
Series: ADV476
Operating Temperature Range: 0°C ~ 70°C
Features: 6 Bit Digital to Analog Converter 3 44-PLCC (16.585x16.585)
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.585x16.585)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - ADV476KP40 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
ADV476KP40
Data Acquisition - Digital to Analog Converters (DAC) ADV476KP40
256 X 18 COLOR PALETTE RAM-DAC

256 X 18 COLOR PALETTE RAM-DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 860614-ADV476KP40 ADV476KP40
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - ADV476KP40 Data Acquisition - Digital to Analog Converters (DAC)
Package Type PLCC; 44-PLCC (16.585x16.585)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1351813-5962-0720402VXC - Win Source Electronics
Specs
Interface Type Parallel; LVDS - Parallel
Settling Time 0.0120 µs
View Details
Digital to Analogue Converters - 1913349 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type DIP; Dip
Features Single-Supply
View Details
Six-Bit Multiplying D to A Converter - 1506/C - Lansdale Semiconductor, Inc.
Specs
Package Type DIP
Screening Level Commercial
Pins 14
View Details