Rochester Electronics Logic - Buffers, Drivers, Receivers, Transceivers ADV3219ACPZ-R7

Description
UGHZ 4:1 MUXES W/DOUBLE BUFFERED
Datasheet
Description
UGHZ 4:1 MUXES W/DOUBLE BUFFERED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - ADV3219ACPZ-R7 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
ADV3219ACPZ-R7
Logic - Buffers, Drivers, Receivers, Transceivers ADV3219ACPZ-R7
UGHZ 4:1 MUXES W/DOUBLE BUFFERED

UGHZ 4:1 MUXES W/DOUBLE BUFFERED

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number ADV3219ACPZ-R7
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LS05B-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
KBMPS180400 - KBMPS180400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 18000 to 40000 MHz
View Details
Telecom - 336-5769-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details