Rochester Electronics Isolators - Gate Drivers - ADUM4223CRWZ-RL ADUM4223CRWZ-RL

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860599-ADUM4223CRWZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 5000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860599-ADUM4223CRWZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 5000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - ADUM4223CRWZ-RL
860599-ADUM4223CRWZ-RL
Isolators - Gate Drivers - ADUM4223CRWZ-RL 860599-ADUM4223CRWZ-RL
Manufacturer: Analog Devices Inc. Win Source Part Number: 860599-ADUM4223CRWZ- RL Series: iCoupler® Operating Temperature Range: -40°C ~ 125°C Features: 4A Gate Driver Magnetic Coupling 5000Vrms Channel 16-SOIC Package: Bulk Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Categories: Isolators Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860599-ADUM4223CRWZ-RL
Series: iCoupler®
Operating Temperature Range: -40°C ~ 125°C
Features: 4A Gate Driver Magnetic Coupling 5000Vrms Channel 16-SOIC
Package: Bulk
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Categories: Isolators
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 860599-ADUM4223CRWZ-RL
Product Name Isolators - Gate Drivers - ADUM4223CRWZ-RL
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B37 Non-Linearized Thermocouple Input Module - 8B37S - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details