Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210 ADSST-2187LKST-210

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860516-ADSST-2187LKS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860516-ADSST-2187LKS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210 - 860516-ADSST-2187LKST-210 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210
860516-ADSST-2187LKST-210
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210 860516-ADSST-2187LKST-210
Manufacturer: Analog Devices Inc. Win Source Part Number: 860516-ADSST-2187LKS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860516-ADSST-2187LKST-210
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now
Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSST-2187LKST-210
Embedded - DSP (Digital Signal Processors) ADSST-2187LKST-210
16 BIT DSP

16 BIT DSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860516-ADSST-2187LKST-210 ADSST-2187LKST-210
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LKST-210 Embedded - DSP (Digital Signal Processors)
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPS16 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
3 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2101KS-40 - Lingto Electronic Limited
Specs
Clock Speed 10.24 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - DSPIC30F6014T20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details