Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210 ADSST-2187LBST-210

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911011-ADSST-2187LBS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911011-ADSST-2187LBS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210 - 911011-ADSST-2187LBST-210 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210
911011-ADSST-2187LBST-210
Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210 911011-ADSST-2187LBST-210
Manufacturer: Analog Devices Inc. Win Source Part Number: 911011-ADSST-2187LBS T-210 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911011-ADSST-2187LBST-210
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now
Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSST-2187LBST-210
Embedded - DSP (Digital Signal Processors) ADSST-2187LBST-210
16BIT DSP 40 MHZ SST VERSION

16BIT DSP 40 MHZ SST VERSION

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 911011-ADSST-2187LBST-210 ADSST-2187LBST-210
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSST-2187LBST-210 Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2101BPZ-100 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type PLCC; Other; PLCC68
View Details
4 suppliers
DM3725 Digital Media Processor - DM3725CUS - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details