Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP21CSP01KS200 ADSP21CSP01KS200

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860504-ADSP21CSP01KS 200 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 160-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860504-ADSP21CSP01KS 200 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 160-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP21CSP01KS200
860504-ADSP21CSP01KS200
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP21CSP01KS200 860504-ADSP21CSP01KS200
Manufacturer: Analog Devices Inc. Win Source Part Number: 860504-ADSP21CSP01KS 200 Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 160-BQFP Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 160-PQFP (28x28) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860504-ADSP21CSP01KS200
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 160-BQFP
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 160-PQFP (28x28)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP21CSP01KS200 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP21CSP01KS200
Embedded - DSP (Digital Signal Processors) ADSP21CSP01KS200
16-BIT DIGITAL SIGNAL PROCESSOR

16-BIT DIGITAL SIGNAL PROCESSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 860504-ADSP21CSP01KS200 ADSP21CSP01KS200
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP21CSP01KS200 Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 160-PQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21371KSWZ-2A - Lingto Electronic Limited
Specs
Clock Speed 266 MHz
Interface Type DAI, DPI
View Details
DSP (Digital Signal Processors) - DSPIC30F3013T-30I/SO-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details