Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-TS201SWBP-050 ADSP-TS201SWBP-050

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911007-ADSP-TS201SWB P-050 Series: TigerSHARC® Package: Tray Package: 576-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 576-BGA-ED (25x25) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 911007-ADSP-TS201SWB P-050 Series: TigerSHARC® Package: Tray Package: 576-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 576-BGA-ED (25x25) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-TS201SWBP-050
911007-ADSP-TS201SWBP-050
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-TS201SWBP-050 911007-ADSP-TS201SWBP-050
Manufacturer: Analog Devices Inc. Win Source Part Number: 911007-ADSP-TS201SWB P-050 Series: TigerSHARC® Package: Tray Package: 576-BBGA Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 576-BGA-ED (25x25) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 911007-ADSP-TS201SWBP-050
Series: TigerSHARC®
Package: Tray
Package: 576-BBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 576-BGA-ED (25x25)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-TS201SWBP-050 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-TS201SWBP-050
Embedded - DSP (Digital Signal Processors) ADSP-TS201SWBP-050
IC PROCESSOR 500MHZ 576BGA

IC PROCESSOR 500MHZ 576BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 911007-ADSP-TS201SWBP-050 ADSP-TS201SWBP-050
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-TS201SWBP-050 Embedded - DSP (Digital Signal Processors)
Package Type BGA; Other; 576-BGA-ED (25x25)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21262SKBC-200 - Lingto Electronic Limited
Specs
Clock Speed 200 MHz
Interface Type SPI; DAI, SPI
View Details
Dsp - 698-DMVA2ZCE - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Package Type Other; Tray
Pin Count 338
View Details
5 suppliers
Engine Knock Signal Processor - HIP9011ABZ - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details