Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF526KBCZ-4 ADSP-BF526KBCZ-4

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910988-ADSP-BF526KBC Z-4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910988-ADSP-BF526KBC Z-4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF526KBCZ-4
910988-ADSP-BF526KBCZ-4
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF526KBCZ-4 910988-ADSP-BF526KBCZ-4
Manufacturer: Analog Devices Inc. Win Source Part Number: 910988-ADSP-BF526KBC Z-4 Series: Blackfin® Operating Temperature Range: 0°C ~ 70°C (TA) Package: Bulk Package: 289-LFBGA, CSPBGA Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 289-CSPBGA (12x12) Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910988-ADSP-BF526KBCZ-4
Series: Blackfin®
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Bulk
Package: 289-LFBGA, CSPBGA
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 289-CSPBGA (12x12)
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-BF526KBCZ-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-BF526KBCZ-4
Embedded - DSP (Digital Signal Processors) ADSP-BF526KBCZ-4
IC DSP CTRLR 400MHZ 289CSBGA

IC DSP CTRLR 400MHZ 289CSBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910988-ADSP-BF526KBCZ-4 ADSP-BF526KBCZ-4
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF526KBCZ-4 Embedded - DSP (Digital Signal Processors)
Package Type PBGA; Other; 289-CSPBGA (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - 5962-9750702HXC - Lingto Electronic Limited
Specs
Interface Type Host Interface, Link Port, Serial Port
View Details
OMAP-L132 C6000 DSP+ARM Processor - OMAPL132BZWTA2 - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
2 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details