Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8900BRGER ADS8900BRGER

Description
Manufacturer: Texas Instruments Win Source Part Number: 910938-ADS8900BRGER Operating Temperature Range: -40°C ~ 125°C Features: 20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910938-ADS8900BRGER Operating Temperature Range: -40°C ~ 125°C Features: 20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8900BRGER
910938-ADS8900BRGER
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8900BRGER 910938-ADS8900BRGER
Manufacturer: Texas Instruments Win Source Part Number: 910938-ADS8900BRGER Operating Temperature Range: -40°C ~ 125°C Features: 20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4) Package: Bulk Package: 24-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 24-VQFN (4x4) Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910938-ADS8900BRGER
Operating Temperature Range: -40°C ~ 125°C
Features: 20 Bit Analog to Digital Converter 1 Input 1 SAR 24-VQFN (4x4)
Package: Bulk
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (4x4)
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910938-ADS8900BRGER
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8900BRGER
Package Type 24-VQFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1832119P - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 8 bits
ADC Type Pipeline; Pipelined
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500ASCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD12401-400JWS - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC102S101 2 Channel, 500 ksps to 1 Msps, 10-Bit A/D Converter - ADC102S101CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers