Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBR ADS8401IPFBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 910915-ADS8401IPFBR Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910915-ADS8401IPFBR Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBR
910915-ADS8401IPFBR
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBR 910915-ADS8401IPFBR
Manufacturer: Texas Instruments Win Source Part Number: 910915-ADS8401IPFBR Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7) Package: Bulk Package: 48-TQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1000 HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 910915-ADS8401IPFBR
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-TQFP (7x7)
Package: Bulk
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910915-ADS8401IPFBR
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8401IPFBR
Package Type QFP; TQFP; 48-TQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Micro wire, qspi, serial, spi
Package Type So
Pins 24
View Details
Analog to Digital Converters (ADC) - 336-2194-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
6 suppliers