Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IRTET ADS8354IRTET

Description
Manufacturer: Texas Instruments Win Source Part Number: 910913-ADS8354IRTET Features: Bit Analog to Digital Converter Input 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910913-ADS8354IRTET Features: Bit Analog to Digital Converter Input 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IRTET
910913-ADS8354IRTET
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IRTET 910913-ADS8354IRTET
Manufacturer: Texas Instruments Win Source Part Number: 910913-ADS8354IRTET Features: Bit Analog to Digital Converter Input 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Bulk Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910913-ADS8354IRTET
Features: Bit Analog to Digital Converter Input 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Bulk
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910913-ADS8354IRTET
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8354IRTET
Package Type 16-WQFN (3x3)
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947BD-AS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC082S051 2 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC082S051CIMMX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Analogue to Digital Converters - 1904583 - RS Components, Ltd.
Specs
Package Type DIP; Dip
Features Single-Supply
Pins 20
View Details