Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ ADS8320SHKQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 910906-ADS8320SHKQ Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP Package: Bulk Package: 8-CSOIC (0.220", 5.65mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CFP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910906-ADS8320SHKQ Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP Package: Bulk Package: 8-CSOIC (0.220", 5.65mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CFP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ
910906-ADS8320SHKQ
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ 910906-ADS8320SHKQ
Manufacturer: Texas Instruments Win Source Part Number: 910906-ADS8320SHKQ Series: microPOWER™ Operating Temperature Range: -40°C ~ 85°C Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP Package: Bulk Package: 8-CSOIC (0.220", 5.65mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 8-CFP Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910906-ADS8320SHKQ
Series: microPOWER™
Operating Temperature Range: -40°C ~ 85°C
Features: 16 Bit Analog to Digital Converter 1 Input 1 SAR 8-CFP
Package: Bulk
Package: 8-CSOIC (0.220", 5.65mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 8-CFP
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS8320SHKQ
Data Acquisition - Analog to Digital Converters (ADC) ADS8320SHKQ
IC ADC 16BIT SAR 8CFP

IC ADC 16BIT SAR 8CFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 910906-ADS8320SHKQ ADS8320SHKQ
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS8320SHKQ Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOIC; 8-CFP
Unlock Full Specs
to access all available technical data

Similar Products

ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
7 suppliers
Analogue to Digital Converters - 1913186 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details