Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445MRGCTEP ADS6445MRGCTEP

Description
Manufacturer: Texas Instruments Win Source Part Number: 910870-ADS6445MRGCTE P Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 910870-ADS6445MRGCTE P Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445MRGCTEP - 910870-ADS6445MRGCTEP - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445MRGCTEP
910870-ADS6445MRGCTEP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445MRGCTEP 910870-ADS6445MRGCTEP
Manufacturer: Texas Instruments Win Source Part Number: 910870-ADS6445MRGCTE P Operating Temperature Range: -55°C ~ 125°C Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 910870-ADS6445MRGCTEP
Operating Temperature Range: -55°C ~ 125°C
Features: 14 Bit Analog to Digital Converter 4 Input 4 Pipelined 64-VQFN (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 910870-ADS6445MRGCTEP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS6445MRGCTEP
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Analogue to Digital Converters - 1914640 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type SOIC; Soic
Features Single-Supply
View Details
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500SCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analog to Digital Converters (ADC) - SI8900D-A01-GSR-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
5 suppliers