Rochester Electronics Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCT ADS58J89IRGCT

Description
Manufacturer: Texas Instruments Win Source Part Number: 860426-ADS58J89IRGCT Operating Temperature Range: -40°C ~ 85°C Features: Receiver 14 b 500M JESD204B 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 860426-ADS58J89IRGCT Operating Temperature Range: -40°C ~ 85°C Features: Receiver 14 b 500M JESD204B 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCT
860426-ADS58J89IRGCT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCT 860426-ADS58J89IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 860426-ADS58J89IRGCT Operating Temperature Range: -40°C ~ 85°C Features: Receiver 14 b 500M JESD204B 64-VQFN (9x9) Package: Bulk Package: 64-VFQFN Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 860426-ADS58J89IRGCT
Operating Temperature Range: -40°C ~ 85°C
Features: Receiver 14 b 500M JESD204B 64-VQFN (9x9)
Package: Bulk
Package: 64-VFQFN Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 860426-ADS58J89IRGCT
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCT
Package Type 64-VQFN (9x9)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0831-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0831CCN/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
 - SI4738-C40-GU - Rochester Electronics
Skyworks Solutions, Inc.
Specs
Package Type SOP; SSOP; SSOP-24
Packing Method Tube; Tube
View Details